Robin Subaru Datasheets for Combustion Engines
Industrial engines are heavy-duty, internal combustion engines that are used to power and propel vehicles, machinery, and equipment. They burn a liquid or gaseous fuel such as gasoline, diesel, biodiesel, propane, or natural gas.
Combustion Engines: Learn more
Product Name | Notes |
---|---|
Rammer Engine | |
Subaru EX Series engines are easy to install and offer maximum efficiency, high performance and impressive power with minimal noise and low emissions. With 10 models ranging from 4.3 to... | |
Subaru’s two new big block V-Twins meet a growing demand for larger, air-cooled gasoline engines: increased power for a wider range of applications. The engines are ideal for utility vehicles,... | |
The ER12 Rammer features a carefully balanced and engineered design, and is exclusively intended for the demanding application of rammers. With specially-designed components and overhead cam (OHC) technology, the ER-12... | |
The Overhead Valve V-Twin Cylinder Series industrial engines are the workhorses of the Subaru commercial-grade engine line. These engines deliver smooth, reliable torque and low fuel consumption throughout the rpm... | |
The Subaru SP Series air-cooled engine series utilizes Subaru’s chain-driven overhead cam technology. These engines are extremely compatible, easy to install, and simple to exchange with most existing slant cylinder... | |
We were the first to offer chain-driven overhead cam technology in small, air-cooled vertical shaft engines, and our engines continue to be the best. They’re lightweight, yet rugged and powerful... |