Fargo Controls, Inc. High Temperature Inductive Proximity Sensor S3863

Description
Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Inductive Proximity Sensor - S3863 - Fargo Controls, Inc.
Eatontown, NJ, USA
High Temperature Inductive Proximity Sensor
S3863
High Temperature Inductive Proximity Sensor S3863
Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant

Features:

  • High operating temperature up to 120ºC / 248ºF
  • Now with short circuit & reverse polarity protection
  • Increased switching current
  • Stainless steel case
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • Miniature size
  • Shock and vibration resistant
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3863
Product Name High Temperature Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 inch (1 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 248 F (-25 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3906 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4348 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3590 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Magnetic Proximity Sensor - S3399 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6693 inch (17 mm)
View Details