Fargo Controls, Inc. 12 mm Diameter DC 2 Wire Inductive Proximity Sensor S3066

Description
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3066 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter DC 2 Wire Inductive Proximity Sensor
S3066
12 mm Diameter DC 2 Wire Inductive Proximity Sensor S3066
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Only 2 wires for easy installation
  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 3.5, 5, 7.5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3066
Product Name 12 mm Diameter DC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3017E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular Inductive Sensors - IR17PU5NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3164 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3164 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details