Fargo Controls, Inc. 30 mm Diameter Capacitive Sensor C30MU15NSC

Description
Features: Mating M12S2M... connector with 2 meters of cable included with connector versions Each sensor has both NO (normally open) and NC (normal closed) outputs Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter Capacitive Sensor - C30MU15NSC - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter Capacitive Sensor
C30MU15NSC
30 mm Diameter Capacitive Sensor C30MU15NSC
Features: Mating M12S2M... connector with 2 meters of cable included with connector versions Each sensor has both NO (normally open) and NC (normal closed) outputs Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection

Features:

  • Mating M12S2M... connector with 2 meters of cable included with connector versions
  • Each sensor has both NO (normally open) and NC (normal closed) outputs
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • Short circuit & reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number C30MU15NSC
Product Name 30 mm Diameter Capacitive Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Repeatability 0.7500 mils (19.05 µm)
Switching Frequency 0.0300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3210R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3169 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular Magnetic Proximity Sensor - S3403 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3115 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details