The VTP413H is a silicon photodiode in a lensed, side-looking package with visible blocking. This photodiode provides a fast response, low dark current and wide field-of-view.
Applications:
SENSOR PHOTODIODE 925NM RADIAL
Win Source Part Number: 1314462-VTP413H
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Package: Box
Wavelength: 925nm
Spectral Range: 400nm ~ 1150nm
Responsivity @ nm: 0.55 A/W @ 925nm
Current - Dark (Typ): 30nA
Active Area: 7.45mm2
Mounting Type: Through Hole
Package / Case: Radial
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.59.0080
Mfr: Excelitas Technologies
Base Product Number: VTP413
Product Status: Obsolete
Excelitas Technologies Corp. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
Product Number | VTP413H | VTP413H-ND | VTP413H | 1314462-VTP413H | 70219663 |
Product Name | Silicon Photodiode | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | SILICON PHOTODIODES |
Photodiode Spectral Response | IR | IR | |||
Spectral Response Range | 725 to 1150 nm (7250 to 11500 Å) | 400 to 1150 nm (4000 to 11500 Å) | |||
Peak Sensitivity Wavelength | 925 nm (9250 Å) | 925 nm (9250 Å) | |||
Photodiode Material | Silicon |