The VTP1232H is a silicon photodiode in a clear end-looking T1¾ lensed package with an enhanced response in the visible and near IR spectral range. This photodiode exhibits a very high shunt resistance, low dark current and low capacitance.
Applications:
Excelitas Technologies Corp. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Photodiodes | Photodiodes |
Product Number | VTP1012H | 70219657 |
Product Name | Small Area Planar Silicon Photodiode | SILICON PHOTODIODES |
Photodiode Spectral Response | Visible; IR | |
Spectral Response Range | 400 to 1150 nm (4000 to 11500 Å) | 400 to 1150 nm (4000 to 11500 Å) |
Peak Sensitivity Wavelength | 925 nm (9250 Å) | |
Photodiode Material | Silicon | |
Photodiode Package | Leaded; THT | THT; TO-46 |