Two tapered ends for quick and easy insertion of the PCB from both sides
Support boards horizontally in tight spaces like a PCB rack
Holds a .062" thick PCB
Lengths from 2.5" to 8.5"
2 Slgihtly different styles: RCG and RSDC
CARD GUIDE SNAP-IN NAT 5.0"
Essentra Components | DigiKey | |
---|---|---|
Product Category | PCB Card Guides and Retainers | PCB Card Guides and Retainers |
Product Number | RSDC-500 | RPC1127-ND |
Product Name | Horizontal Card Guides - Snap In, Tapered Both Ends | Card Guides |
Guide Mounting | Press-in Card Guide | Press-in Card Guide |