HEAVY DUTY SAFETY TYPE
11.56 INCH W X 11 INCH D SIZE
EPOXY POWDER COATED FINISH
CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL 98 APPROVAL
100 AMPERE CURRENT RATING
75 HP AT 600 VAC 3 PHASE, 50 HP AT 600 VDC (MAXIMUM) POWER RATING
NO NEUTRAL TYPE
600 V AC VOLTAGE RATING
600 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLETON[R] BRAND
APPLICABLE STANDARD NEMA
WST MODEL
HEAVY DUTY SAFETY TYPE
11.56 INCH W X 11 INCH D SIZE
EPOXY POWDER COATED FINISH
CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL 98 APPROVAL
100 AMPERE CURRENT RATING
75 HP AT 600 VAC 3 PHASE, 50 HP AT 600 VDC (MAXIMUM) POWER RATING