RS Components, Ltd. 2617903

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2617903 - RS Components, Ltd.
Corby, Northants, United Kingdom
The switches fully conform to IEC204, VDE 0660 and IEC947 and are UL,CSA approved. Manufactured from thermo-resistant and self-extinguishing materials (UL94-Vã˜) which are free from Cadmium, Halogen and Asbestos Number of Poles = 3 Maximum Current = 100 A Mounting Type = DIN Rail Power Rating = 45 kW IP Rating = IP66 Accepts Padlocks = Yes Voltage Rating = 690 V ac Electrical Phase = 3 Switch Rating = 25 kA Length = 95mm

The switches fully conform to IEC204, VDE 0660 and IEC947 and are UL,CSA approved.
Manufactured from thermo-resistant and self-extinguishing materials (UL94-VØ) which are free from Cadmium, Halogen and Asbestos
Number of Poles = 3
Maximum Current = 100 A
Mounting Type = DIN Rail
Power Rating = 45 kW
IP Rating = IP66
Accepts Padlocks = Yes
Voltage Rating = 690 V ac
Electrical Phase = 3
Switch Rating = 25 kA
Length = 95mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Disconnect Switches
Product Number 2617903
Type Non-Fusible
Power AC
Phase Three Phase
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 2618372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Non-Fusible
Power AC
Phase Three Phase
View Details
 - 8609557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Non-Fusible
Current Rating 32 amps
Operating Voltage 690 volts
View Details
 - 2394357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Non-Fusible
Power AC
Phase Three Phase
View Details
 - 466233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Non-Fusible
Power AC
Phase Three Phase
View Details