Appleton Electric Datasheets for Disconnect Switches
Disconnect switches rapidly disconnect circuits from power supplies in the event of an emergency.
Disconnect Switches: Learn more
Product Name | Notes |
---|---|
10.63 INCH W X 8.84 INCH D X 15.25 INCH H SIZE 1.5 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL APPROVAL 600... | |
11 INCH W X 8.97 INCH D X 20.5 INCH H SIZE 2 INCH HUB SIZE GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC,... | |
11 INCH W X 8.97 INCH D X 20.5 INCH H SIZE 2 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL... | |
11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 50, UL 98, UL 894 APPROVAL NEMA 3/3R/4/4X/12, IP66 ENCLOSURE 100 AMPERE... | |
11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II... | |
12 INCH W X 6.63 INCH D X 20 INCH H SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING MOUNTING... | |
16.38 INCH W X 9.59 INCH D X 25.13 INCH H SIZE 2.5 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL APPROVAL 600... | |
8.25 INCH W X 8.88 INCH D X 14.75 INCH H SIZE 1-1/2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC... | |
9.63 INCH W X 9.63 INCH D X 16.75 INCH H SIZE 2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC... | |
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 1010, UL 894, UL 1682, UL 1686 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II... | |
HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 100 AMPERE CURRENT RATING 30... | |
HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 100 AMPERE CURRENT RATING 75... | |
HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 30 AMPERE CURRENT RATING 30... | |
HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 60 AMPERE CURRENT RATING 15... | |
HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 60 AMPERE CURRENT RATING 60... | |
HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL NEMA 3/3R/4/4X/12 ENCLOSURE 30 AMPERE CURRENT... |