Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVEL SENSORS
RS COMPONENTS, LTD.
7681971 -- LEVEL SENSORS
RS Components, Ltd.
Level Sensors
7681971
Description
Ultrasonic Sensor 8m Range Basic
Request a Quote
Email Supplier
Description
Ultrasonic Sensor 8m Range Basic
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
7681971
Level Sensors
7681971
Ultrasonic Sensor 8m Range Basic
Ultrasonic Sensor 8m Range Basic
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Level Sensors
Product Number
7681971
Product Name
Level Sensors
Meter Technology Type
Ultrasonic/Sonic; Other (Such as tilt etc.)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Liquid Level Indicators
1962757
Specs
Media Type
Liquid
Operating Temp
-22 to 194 F (-30 to 90 C)
View Details
RS Components, Ltd.
Level Sensors
4683463
Specs
Maximum Operating Pressure
29.01 psi (20.41 m H2O)
Meter Technology Type
Ultrasonic/Sonic; Other (Such as tilt etc.)
Operating Temp
-40 to 176 F (-40 to 80 C)
View Details
RS Components, Ltd.
Float Switches
2348845
Specs
Meter Technology Type
Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options
Top mount
Operating Temp
-4 to 185 F (-20 to 85 C)
View Details
RS Components, Ltd.
Level Sensors
2700037
Specs
Meter Technology Type
Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details