Enhanced surge protector for use on twisted pair Ethernet systems with RJ45 connections.
Suppressor Type = Cat-6 Surge Protector
Maximum Voltage Rating = 5 V
Mounting Type = DIN Rail
Maximum Surge Current = 1 kA, 10 kA
Series = ESP Cat-6
Length = 106mm
Depth = 24mm
Height = 60mm
Dimensions = 106 x 24 x 60mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Dataline and DC Signal Surge Suppressors |
Product Number | 7886769 |
Surge Current | 1000 to 10000 amps |