Friwo FOX series of power supplies are a meticulously designed range designed to meet Department of Energy level VI requirements. The Friwo FOX range offers a range of output voltages ranging from 5 to 48 V dc, and is compatible with the FOX interchangeable plug system. Power consumption while idle is low, and the running efficiency offers some of the highest in its class. The Friwo FOX series comes equipped with industry standard protection features, such as short circuit, overload & overvoltage.
Features and Benefits. Voltage outputs available from 5 to 48 V dc. USB output options available. Interchangeable plug system allows for flexibility. Medical rated options available, to adhere to 2 x MOPP. Meets energy efficiency standards DOE Level VI & ErP Level V. Friwos partial potting technology within the FOX series provides a cost-effective sealed unit.
Input Voltage Range = 100 - 240 V ac
Output Voltage Rating = 5V dc
Output Current Range = Maximum of 5000mA
Rated Output Power = 25W
Input Connector = IEC 60320-C8
Number of Outputs = 1
Regulator Type = Switched Mode Power Supply
Ripple And Noise = 150mV Pk-Pk
Weight = 187g
Overall Width = 55mm
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1176642 |
Type | DC Power Supply |
Technology | Switching Power Supply |
AC Output Current | 5 amps |
DC Output Voltage | 5.0 volts |