EDAC, Inc. Card Guides 616-220-312

Description
CARD GUIDE PLASTIC 11"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guides - 616-220-312-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
616-220-312-ND
Card Guides 616-220-312-ND
CARD GUIDE PLASTIC 11"

CARD GUIDE PLASTIC 11"

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category PCB Card Guides and Retainers
Product Number 616-220-312-ND
Product Name Card Guides
Length 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 7.5
Keystone Electronics Corp.
Specs
Length 7.5 inch (190 mm)
Material Nylon
View Details
2 suppliers
Horizontal Card Guides - Snap In, Tapered One End - RSSD-350 - Essentra Components
Specs
Guide Mounting Press-in Card Guide
Orientation Horizontal Card Guide
View Details
2 suppliers
Circuit Card Guide - MC-10 - Components Corporation
Components Corporation
Specs
Guide Mounting Press-in Card Guide
Slot Width 0.1500 inch (3.81 mm)
Length 0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
Vertical PCB Board Guide 120mm Long - 8654 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details