The new Tunneling Magnetoresistance (TMR) gear tooth encoder----TMR-GE-A/
T series including TMR-GE03A/T?TMR-GE04
A/T and TMR-GE05A/T designed for gears in0.3, 0.4, and 0.5 module. They are applicable for a variety of industrial applications for rotary position and speed sensing in servo motors, energy and power generation systems, fine machinery, automation equipment, and elevators. Key features of the TMR-GE encoder series High quality 1Vpp differential sin/cosine analog signal outputs (TMR-GE-A)·Increment
al A/B/Z digital outputs (TMR-GE-T)·High frequency response up to 1MHz (TMR-GE-A)·High frequency response up to 700KHz (TMR-GE-T)·Programma
ble interpolation resolution up to x256 per period (TMR-GE-T)·With inner self-calibration system, it has large tolerance to air-gap and installation position (TMR-GE-A/T)·High protection grade IP68 (TMR-GE-A/T)
The new Tunneling Magnetoresistance (TMR) gear tooth encoder----TMR-GE-A/T series including TMR-GE03A/T?TMR-GE04A/T and TMR-GE05A/T designed for gears in0.3, 0.4, and 0.5 module. They are applicable for a variety of industrial applications for rotary position and speed sensing in servo motors, energy and power generation systems, fine machinery, automation equipment, and elevators. Key features of the TMR-GE encoder series High quality 1Vpp differential sin/cosine analog signal outputs (TMR-GE-A)·Incremental A/B/Z digital outputs (TMR-GE-T)·High frequency response up to 1MHz (TMR-GE-A)·High frequency response up to 700KHz (TMR-GE-T)·Programmable interpolation resolution up to x256 per period (TMR-GE-T)·With inner self-calibration system, it has large tolerance to air-gap and installation position (TMR-GE-A/T)·High protection grade IP68 (TMR-GE-A/T)