DK-LOK U.S.A.
Dk-Lok® Male Pipe Weld Connector
DCW 8M-2P
Suppliers
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site
Technical Specifications
Product Category
Gas Fittings
Product Number
DCW 8M-2P
Product Name
Dk-Lok® Male Pipe Weld Connector
Fitting Type
Tube Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Linde Advanced Material Technologies
Fitting Type
Hose Fitting; Elbow Fitting; Union Fitting; Adapter Fitting; Swivel Fitting
View Details
Material
Polyamide
Metric Size
12.00 mm (0.4724 inch)
Temperature
-4 to 212 F (-20 to 100 C)
View Details
Beswick Engineering Co., Inc.
Fitting Type
Tube Fitting; Adapter Fitting; Reducer Fitting
Connection Type
Compression Fitting; Tube - Male English Straight Thread; 10-32 Thread x 1/32", 1/16", 1/8", or 1/4" Compression
Material
Stainless; 303 and 316 Stainless Steel
View Details
Fitting Type
Hose Fitting; Quick Coupler
Connection Type
Push-to-Connect
Material
Brass/Bronze
View Details