XOMOX (A Crane Co. Company) Plug Valves 8" 0367XP-Class 300 2-Way

Suppliers

Company
Product
Description
Supplier Links
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves.

Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 8" 0367XP-Class 300 2-Way
Product Name Plug Valves
Valve Type Plug; Sanitary (optional feature)
Primary Material Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 8.00 inch (203.20 mm)
Maximum Pressure 740.00 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pinch Valve - NPP Series - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 250.00 psi (176 m H2O)
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
PSD/4 Valve - 7993-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details