Clark Solutions 12K Series Diaphragm Pump 1211.111

Description
This tiny powerful Boxer 12K Series Diaphragm Pump introduces the novelty of a field changeable pump head design to the market. By undoing two screws, the user or service engineer can swap the head of the pump. This is ideal in applications that require quick replacement of all wetted parts following contamination. The Boxer 12K Diaphragm Pump is available with either the economically priced iron core motor or with long life coreless DC motors. Like all other pumps in the Boxer range, the 12K Series can be customized to specific requirements. Components are produced in a wide variety of materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12K Series Diaphragm Pump - 1211.111 - Clark Solutions
Hudson, MA, USA
12K Series Diaphragm Pump
1211.111
12K Series Diaphragm Pump 1211.111
This tiny powerful Boxer 12K Series Diaphragm Pump introduces the novelty of a field changeable pump head design to the market. By undoing two screws, the user or service engineer can swap the head of the pump. This is ideal in applications that require quick replacement of all wetted parts following contamination. The Boxer 12K Diaphragm Pump is available with either the economically priced iron core motor or with long life coreless DC motors. Like all other pumps in the Boxer range, the 12K Series can be customized to specific requirements. Components are produced in a wide variety of materials.

This tiny powerful Boxer 12K Series Diaphragm Pump introduces the novelty of a field changeable pump head design to the market.

By undoing two screws, the user or service engineer can swap the head of the pump. This is ideal in applications that require quick replacement of all wetted parts following contamination.

The Boxer 12K Diaphragm Pump is available with either the economically priced iron core motor or with long life coreless DC motors.

Like all other pumps in the Boxer range, the 12K Series can be customized to specific requirements. Components are produced in a wide variety of materials.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 1211.111
Product Name 12K Series Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 8.7 psi (6.12 m of Water)
Liquid Flow 0.317 GPM (1.20 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details