NXP Semiconductors Linear - Linear - Amplifiers - Video Amps and Modules - BGY785A,112 BGY785A,112

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - BGY785A,112 - 770022-BGY785A,112 - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - BGY785A,112
770022-BGY785A,112
Linear - Linear - Amplifiers - Video Amps and Modules - BGY785A,112 770022-BGY785A,112
Manufacturer: NXP Win Source Part Number: 770022-BGY785A,112 Packaging: Bulk Package: SOT-115J Applications: CATV Number of Circuits: 1 Output Type: Push-Pull Part Status: Obsolete(EOL) Family Name: BGY785A Categories: Integrated Circuits (ICs) Operating Supply Current: 225mA Manufacturer Package: SOT115J Alternative Parts (Cross-Reference): ACA2402S7TR; ACA2402S7P0; ACA2402RS7P0; TAT8858; Introduction Date: April 10, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 770022-BGY785A,112
Packaging: Bulk
Package: SOT-115J
Applications: CATV
Number of Circuits: 1
Output Type: Push-Pull
Part Status: Obsolete(EOL)
Family Name: BGY785A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 225mA
Manufacturer Package: SOT115J
Alternative Parts (Cross-Reference): ACA2402S7TR; ACA2402S7P0; ACA2402RS7P0; TAT8858;
Introduction Date: April 10, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Video Amps and Modules - BGY785A,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BGY785A,112
Video Amps and Modules BGY785A,112
Video Amp 1 CATV SOT115J

Video Amp 1 CATV SOT115J

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BGY785A,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BGY785A,112
Integrated Circuits (ICs) - Linear - Amplifiers BGY785A,112
IC AMP CATV SOT115J

IC AMP CATV SOT115J

Supplier's Site
Thief River Falls, MN, United States
Video Amps and Modules
568-5627-ND
Video Amps and Modules 568-5627-ND
Video Amp, 1 CATV SOT115J

Video Amp, 1 CATV SOT115J

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited DigiKey
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 770022-BGY785A,112 BGY785A,112 BGY785A,112 568-5627-ND
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - BGY785A,112 Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules
Operating Range CATV
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz MMIC, CATV Push Pull, 25 dB Gain - QPA4425 - Qorvo
Specs
RoHS Compliant RoHS
Bandwidth 45 to 1218 MHz
Supply Voltage (VS) 24 volts
View Details
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
8 suppliers
 - CLC400A/BPA - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Rochester-Active
View Details
5 suppliers
 - 8245475P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Package Type SOT-23
View Details