The QPA4425 is a GaAs pHEMT/MESFET 75-ohm push-pull RF amplifier IC featuring 25 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24 V supply. The QPA4425 offers low noise and low distortion at high efficiency consuming only 7 W in a 5 x 7 QFN package. Its compact size and low Θjc enable integration that is ideally suited for hybrid module applications.
| Qorvo | |
|---|---|
| Product Category | Video Amplifier Chips |
| Product Number | QPA4425 |
| Product Name | 1218 MHz MMIC, CATV Push Pull, 25 dB Gain |
| RoHS Compliant | RoHS |