Bervina Ltd. Stainless Steel Coupling Beam with Screw Fixing NHS-4

Description
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Coupling Beam with Screw Fixing - NHS-4 - Bervina Ltd.
Budapest, Hungary
Stainless Steel Coupling Beam with Screw Fixing
NHS-4
Stainless Steel Coupling Beam with Screw Fixing NHS-4
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers.

We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number NHS-4
Product Name Stainless Steel Coupling Beam with Screw Fixing
Coupling Type Helical / Slit
Rated Torque 70.8 In-lbs (81.63 kg-cm)
Units Metric Design
Bore Diameter 0.1732 to 0.2283 inch (4.4 to 5.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Commercial Oldham Couplings (metric) - A 5Z15M001306 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 0.0 In-lbs (0.0 kg-cm)
Coupling Length 0.6260 inch (15.9 mm)
View Details
 - 4163111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Flexible Link
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Torsional Stiffness 69.53 in-lb/deg (131 mN-m/arcmin)
View Details
S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
Flexible coupling for encoders - E60028 - ifm electronic gmbh
Specs
Coupling Type Helical / Slit
Rated Speed 8000 rpm
Angular 4 degrees
View Details