jbj Techniques Limited S-Flex Couplings

Description
The simple design of the S–Flex coupling ensures ease of assembly and reliable performance. No special tools are needed for installation or removal. The S–Flex couplings can be used in a wide variety of applications. » Easy to Install » Maintenance Free » No Lubrication » Dampens Vibration and Controls Shock » Torsionally Soft » Double Engagement The S–Flex coupling design is comprised of three parts. Two flanges with internal teeth engage an elastomeric flexible sleeve with external teeth. Each flange is attached to the respective shaft of the driver and driven and torque is transmitted across the flanges through the sleeve. Misalignment and torsional shock loads are absorbed by shear deflection in the sleeve. The shear characteristic of the S–Flex coupling is very well suited to absorb impact loads. The S–Flex coupling from jbj Techniques offers combinations of flanges and sleeves which can be assembled to suit your specific application. Thirteen sizes are available with torque capabilities that range from 60 in-lbs (6.78 Nm) to 72,480 in-lbs (8189 Nm). The S–Flex flanges are offered in five models which are made from zinc die cast or cast iron. Sleeves are available in EPDM rubber, Neoprene, or Hytrel® to address a wide variety of application requirements. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote Datasheet
Description
The simple design of the S–Flex coupling ensures ease of assembly and reliable performance. No special tools are needed for installation or removal. The S–Flex couplings can be used in a wide variety of applications. » Easy to Install » Maintenance Free » No Lubrication » Dampens Vibration and Controls Shock » Torsionally Soft » Double Engagement The S–Flex coupling design is comprised of three parts. Two flanges with internal teeth engage an elastomeric flexible sleeve with external teeth. Each flange is attached to the respective shaft of the driver and driven and torque is transmitted across the flanges through the sleeve. Misalignment and torsional shock loads are absorbed by shear deflection in the sleeve. The shear characteristic of the S–Flex coupling is very well suited to absorb impact loads. The S–Flex coupling from jbj Techniques offers combinations of flanges and sleeves which can be assembled to suit your specific application. Thirteen sizes are available with torque capabilities that range from 60 in-lbs (6.78 Nm) to 72,480 in-lbs (8189 Nm). The S–Flex flanges are offered in five models which are made from zinc die cast or cast iron. Sleeves are available in EPDM rubber, Neoprene, or Hytrel® to address a wide variety of application requirements. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Flex Couplings -  - jbj Techniques Limited
Redhill, United Kingdom
S-Flex Couplings
S-Flex Couplings
The simple design of the S–Flex coupling ensures ease of assembly and reliable performance. No special tools are needed for installation or removal. The S–Flex couplings can be used in a wide variety of applications. » Easy to Install » Maintenance Free » No Lubrication » Dampens Vibration and Controls Shock » Torsionally Soft » Double Engagement The S–Flex coupling design is comprised of three parts. Two flanges with internal teeth engage an elastomeric flexible sleeve with external teeth. Each flange is attached to the respective shaft of the driver and driven and torque is transmitted across the flanges through the sleeve. Misalignment and torsional shock loads are absorbed by shear deflection in the sleeve. The shear characteristic of the S–Flex coupling is very well suited to absorb impact loads. The S–Flex coupling from jbj Techniques offers combinations of flanges and sleeves which can be assembled to suit your specific application. Thirteen sizes are available with torque capabilities that range from 60 in-lbs (6.78 Nm) to 72,480 in-lbs (8189 Nm). The S–Flex flanges are offered in five models which are made from zinc die cast or cast iron. Sleeves are available in EPDM rubber, Neoprene, or Hytrel® to address a wide variety of application requirements. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.

The simple design of the S–Flex coupling ensures ease of assembly and reliable performance. No special tools are needed for installation or removal. The S–Flex couplings can be used in a wide variety of applications.

» Easy to Install
» Maintenance Free
» No Lubrication
» Dampens Vibration and Controls Shock
» Torsionally Soft
» Double Engagement

The S–Flex coupling design is comprised of three parts. Two flanges with internal teeth engage an elastomeric flexible sleeve with external teeth. Each flange is attached to the respective shaft of the driver and driven and torque is transmitted across the flanges through the sleeve. Misalignment and torsional shock loads are absorbed by shear deflection in the sleeve. The shear characteristic of the S–Flex coupling is very well suited to absorb impact loads.

The S–Flex coupling from jbj Techniques offers combinations of flanges and sleeves which can be assembled to suit your specific application.
Thirteen sizes are available with torque capabilities that range from 60 in-lbs (6.78 Nm) to 72,480 in-lbs (8189 Nm).
The S–Flex flanges are offered in five models which are made from zinc die cast or cast iron. Sleeves are available in EPDM rubber, Neoprene, or Hytrel® to address a wide variety of application requirements.

From small individual components to large combinations.
Engineered product packages for a wide range of applications.

» product specification
team of design engineers to assist in design process simple or complex, standard or bespoke.

» prompt product supply
large stocks for next day delivery on many items.

» machine shop
full machining services for bespoke designs.

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Flexible Couplings
Product Name S-Flex Couplings
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details