Stock Drive Products & Sterling Instrument - SDP/SI Purchase With A 5Z15M001306 A 5Z15M001306

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 5Z15M001306 is a set screw hub for a 13 series Oldham coupling, designed to connect rotating shafts with angular misalignment while transmitting torque up to 0.49 N•m. It has a bore diameter of 6 mm, an overall length of 15.9 mm, and an outer diameter of 26.2 mm. The hub is made of brass with a bright dip finish, and pairs with an acetal torque disc. It operates from -40°C to +85°C, requires no lubrication, and provides electrical isolation and corrosion resistance. The hub uses a single M3 set screw at each end, following the ISO projection convention.

Datasheet Summary
Powered by GS/AI

The A 5Z15M001306 is a set screw hub for a 13 series Oldham coupling, designed to connect rotating shafts with angular misalignment while transmitting torque up to 0.49 N•m. It has a bore diameter of 6 mm, an overall length of 15.9 mm, and an outer diameter of 26.2 mm. The hub is made of brass with a bright dip finish, and pairs with an acetal torque disc. It operates from -40°C to +85°C, requires no lubrication, and provides electrical isolation and corrosion resistance. The hub uses a single M3 set screw at each end, following the ISO projection convention.

Suppliers

Company
Product
Description
Supplier Links
Purchase With A 5Z15M001306 - A 5Z15M001306 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Purchase With A 5Z15M001306
A 5Z15M001306
Purchase With A 5Z15M001306 A 5Z15M001306
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number A 5Z15M001306
Product Name Purchase With A 5Z15M001306
Coupling Type Sliding Block
Unlock Full Specs
to access all available technical data

Similar Products

Coupling A 5Z23-3210 Consist of two hubs( A 5T23-3210 ) and a Sleeve( A 5R23-32 ) - A 5Z23-3210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
Coupling Diameter 0.8281 inch (21.03 mm)
View Details
A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27-4012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details
16mm Bore, 30mm Overall Length Spider Type Flexible Coupling with Tan Color Spider - A 5Z27M401686 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 61.95 In-lbs (71.43 kg-cm)
Units Metric Design
View Details
Any Two hubs & a insert of (A 5T21--Series & A 5R21-16) can be combined to form a coupling with the same or different bores on opposite sides - A 5T21-1606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 0.6000 In-lbs (0.6918 kg-cm)
Units English Design
Bore Diameter 0.1875 inch (4.76 mm)
View Details