BACO Controls, Inc. PR ONE Cam Switch PR21-ONE

Datasheet

Suppliers

Company
Product
Description
Supplier Links
PR ONE Cam Switch - PR21-ONE - BACO Controls, Inc.
Baldwinsville, NY, USA
PR ONE Cam Switch
PR21-ONE
PR ONE Cam Switch PR21-ONE
Design and Functions Manually operated control switches 45° switching angle Forced opened contacts Finger protected (degree of protection up to IP 20) Short-circuit rated Terminal screws in open position Switching capacity Ie (A) : 12 A, 20 A and 25 A - UL508 Switching capacity Ie (A) : 16 A, 25 A and 32 A - AC21 Front presentation : aluminum plate with black handle with index Laser marking on legend plate·Front degree of protection IP 40 2-screw panel mount - interval 30 mm

Design and Functions

  • Manually operated control switches
  • 45° switching angle
  • Forced opened contacts
  • Finger protected (degree of protection up to IP 20)
  • Short-circuit rated
  • Terminal screws in open position
  • Switching capacity Ie (A) : 12 A, 20 A and 25 A - UL508
  • Switching capacity Ie (A) : 16 A, 25 A and 32 A - AC21
  • Front presentation : aluminum plate with black handle with index
  • Laser marking on legend plate·Front degree of protection IP 40
  • 2-screw panel mount - interval 30 mm
Supplier's Site Datasheet

Technical Specifications

  BACO Controls, Inc.
Product Category Rotary Switches
Product Number PR21-ONE
Product Name PR ONE Cam Switch
Actuator Type Knobbed Shaft
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Angle of Throw 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Keyed Selector Switch - RSS - Schmersal Inc.
Specs
Construction Single
Actuator Type Keylock
Base Material Metallic
View Details
22mm Key Selector Switch Operators - 2AK2-02 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
Diesel Ignition and Start Switch - 956-4104 - Littelfuse, Inc.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
Keylock Switches - 1437598-5 - TE Connectivity
Specs
Actuator Type Keylock
AC Voltage Rating 125 volts
DC Voltage Rating 20 volts
View Details