BACO Controls, Inc. Cam Switch - PR12 Series - Without Off NC51DQ1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Switch - PR12 Series - Without Off - NC51DQ1 - BACO Controls, Inc.
Baldwinsville, NY, USA
Cam Switch - PR12 Series - Without Off
NC51DQ1
Cam Switch - PR12 Series - Without Off NC51DQ1
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
A worldwide reputation of know-how for more than 50 years
A range from 10A to 63A (panel mount or enclosed)
More than 50,000 different electrical diagrams available
Numerous specific functions and special engravings
Supplier's Site Datasheet
 - 2860006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Complete with engraved plate and handle. Finger-proof backward facing terminals. Simple mounting method. Off/On, Changeover, Ammeter and Voltmeter Switches. 48mm x 48mm switch front Pole and Throw Configuration = DP Normal State Configuration = NO/NC Maximum Current = 16 A Number of Positions = 2 Terminal Type = Screw Length = 48mm Width = 48mm Depth = 46mm Actuator Type = Handle Dimensions = 48 x 48 x 46 mm

Complete with engraved plate and handle. Finger-proof backward facing terminals. Simple mounting method. Off/On, Changeover, Ammeter and Voltmeter Switches. 48mm x 48mm switch front
Pole and Throw Configuration = DP
Normal State Configuration = NO/NC
Maximum Current = 16 A
Number of Positions = 2
Terminal Type = Screw
Length = 48mm
Width = 48mm
Depth = 46mm
Actuator Type = Handle
Dimensions = 48 x 48 x 46 mm

Supplier's Site

Technical Specifications

  BACO Controls, Inc. RS Components, Ltd.
Product Category Rotary Switches Rotary Switches
Product Number NC51DQ1 2860006
Product Name Cam Switch - PR12 Series - Without Off
Actuator Type Knobbed Shaft
Current Rating 12.0 amps 16.0 amps
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Angle of Throw 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Knob For Potentiometer - NDAN - Schmersal Inc.
Specs
Construction Single
Actuator Type Knobbed Shaft
Features Has CE Certification; DustProof; Weather resistant or waterproof
View Details
22mm Selector Switch Operators - 2AS2-6 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
Diesel Ignition and Start Switch - 956-3125 - Littelfuse, Inc.
Specs
Construction Single
Current Rating 30.0 amps
Base Material Metallic
View Details
3 suppliers
Keylock Switches - 1571488-1 - TE Connectivity
Specs
Actuator Type Keylock
View Details
3 suppliers