Product Details
The LT1190 is a video operational amplifier optimized for operation on ±5V, and a single 5V supply. Unlike many high speed amplifiers, this amplifier features high open-loop gain, over 85dB, and the ability to drive heavy loads to a full-power bandwidth of 20MHz at 7VP-P. In addition to its very fast slew rate, the LT1190 features a unity-gain-stable bandwidth of 50MHz and a 75° phase margin, making it extremely easy to use.
Because the LT1190 is a true operational amplifier, it is an ideal choice for wideband signal conditioning, fast integrators, active filters, and applications requiring speed, accuracy and low cost.
The LT1190 is available in 8-pin PDIP and SO packages with standard pinouts. The normally unused Pin 5 is used for a shutdown feature that shuts off the output and reduces power dissipation to a mere 15mW.
Applications
IC AMP GENERAL PURPOSE 8SOIC
IC AMP GENERAL PURPOSE 8SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Speed Operational Amplifiers Ultrahigh Speed Op Amp
Video Amp 1 General Purpose 8-SO
LT1190 - Ultra High Speed Op Amp
Video Amp, 1 General Purpose 8-SO
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Rochester Electronics | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
Product Number | LT1190CS8#PBF | LT1190CS8#PBF | LT1190CS8#PBF | LT1190CS8#PBF | LT1190CS8#PBF | LT1190CS8#PBF | LT1190CS8#PBF | 505-LT1190CS8#PBF-ND |
Product Name | Ultrahigh Speed Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Amplifier - Op Amps | High Speed Operational Amplifiers | Video Amps and Modules | Video Amps and Modules | |
Standards | RoHS | RoHS | ||||||
Supply Voltage (VS) | 4 to 18 volts | 4.75 to 16 volts | ||||||
VOS | 10 millivolts | |||||||
IBIAS | 2.5 µA | |||||||
Quiescent Current (IQ) | 32000 microamps |