3-Channel Low Power Video Amp w/I2C Control, Selectable Filters, 0dB Gain, 2:1 MUX 20-TSSOP -40 to 85
Buffer Amplifier, 1 Func, PDSO20
IC VIDEO AMP RR 3CHAN 20TSSOP
Video Amp 3 2:1 Multiplexer-Amplifie
Video Amp 3 2:1 Multiplexer-Amplifie
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | THS7353PWG4 | THS7353PWG4 | THS7353PWG4 | THS7353PWG4 |
| Product Name | THS7353 3-Channel Low Power Video Amp w/I2C Control, Selectable Filters, 0dB Gain, 2:1 MUX | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | |
| RoHS Compliant | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP | SSOP; SOP; TSSOP; TSSOP20 | 85 mA | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) |