Product Details
The LT1187 is a difference amplifier optimized for operation on ±5V, or a single 5V supply and gain ≥2. This versatile amplifier features uncommitted high input impedance (+) and (–) inputs, and can be used in differential or single-ended configurations. Additionally, a second set of inputs give gain adjustment and DC control to the difference amplifier.
The LT1187’s high slew rate, 165V/μs, wide bandwidth, 50MHz, and ±20mA output current require only 13mA of supply current. The shutdown feature reduces the power dissipation to a mere 15mW and allows multiple amplifiers to drive the same cable.
The LT1187 is a low power version of the popular LT1193, and is available in 8-pin miniDIPs and SO packages. For applications with gains of 10 or more, see the LT1189 data sheet.
Applications
Video Amp 1 Differential 8-PDIP
IC AMP DIFFERENTIAL 8DIP
IC AMP DIFFERENTIAL 8DIP
Video Amplifiers L Pwr Video Diff Amp
IC AMP DIFFERENTIAL 8DIP
Video Amp, 1 Differential 8-PDIP
Analog Devices, Inc. | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | LT1187CN8#PBF | LT1187CN8#PBF | LT1187CN8#PBF | LT1187CN8#PBF | LT1187CN8#PBF | LT1187CN8#PBF | LT1187CN8#PBF-ND |
Product Name | Low Power Video Difference Amplifier | Video Amps and Modules | Integrated Circuits | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
Standards | RoHS | ||||||
Supply Voltage (VS) | 4 to 18 volts | 4.75 to 16 volts | 4.75 to 16 volts | ||||
IBIAS | 2 µA | ||||||
Quiescent Current (IQ) | 13000 microamps | ||||||
GBW | 50 MHz |