Comparator General Purpose CMOS, NMOS, Push-Pull, TTL 14-PDIP
Comparator General Purpose CMOS, NMOS, Push-Pull, TTL 14-PDIP
IC COMP VOLT PUSH-PULL QD 14DIP
| Advanced Linear Devices, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | ALD4302APBL | ALD4302APBL | ALD4302APBL |
| Product Name | Quad CMOS Voltage Comparator, Push-Pull Driver | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 4 to 10 volts | ||
| Source Current (IS) | 0.2500 milliamps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Logic Output | CMOS |