Product Details
The ADA4853-1/ADA4853-2/
The ADA4853-1/ADA4853-2/
The ADA4853-1/ADA4853-2/
With their combination of low price, excellent differential gain (0.2%), differential phase (0.10°), and 0.5 dB flatness out to 22 MHz, these amplifiers are ideal for video applications.
The ADA4853-1 is available in a 6-lead SC70, the ADA4853-2 is available in a 16-lead LFCSP_WQ, and the ADA4853-3 is available in both a 16-lead LFCSP_WQ and a 14-lead TSSOP. The ADA4853-1 temperature range is −40°C to +85°C while the ADA4853-2/ADA4853-3 temperature range is −40°C to +105°C.
Applications
IC AMP VOLTAGE FEEDBACK 14TSSOP
Video Amp, 3 Voltage Feedback 14-TSSOP
IC AMP VOLTAGE FEEDBACK 14TSSOP
Video Amp 3 Voltage Feedback 14-TSSOP
Video Amplifiers Low Power RRO w/ Ultralow Power
IC AMP VOLTAGE FEEDBACK 14TSSOP
Video Amplifier, 1 Channel(s), 3 Func, PDSO14
Manufacturer: Analog Devices Inc.
Win Source Part Number: 847956-ADA4853-3YRUZ
Features: Video Amp 3
Package: Tube
Family Name: ADA4853
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Rochester Electronics | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | ADA4853-3YRUZ | ADA4853-3YRUZ | ADA4853-3YRUZ-ND | ADA4853-3YRUZ | ADA4853-3YRUZ | ADA4853-3YRUZ | ADA4853-3YRUZ | ADA4853-3YRUZ | 847956-ADA4853-3YRUZ |
Product Name | Low Power, Rail-to-Rail Output, Video Op Amp with Ultralow Power | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Integrated Circuits | Video Amps and Modules | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - ADA4853-3YRUZ | |
Standards | RoHS | RoHS | |||||||
Supply Voltage (VS) | 2.65 to 5 volts | 2.65 to 5 volts | 2.65 to 5 volts | ||||||
IBIAS | 1.7 µA | ||||||||
Quiescent Current (IQ) | 1400 microamps | ||||||||
GBW | 55 MHz |