Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory 20-HTSSOP -40 to 95
Video Amp, 8 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 012361-BUF08821AIPWP
Packaging: Reel - TR
Number of Circuits: 8
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 9 V to 20 V
Operating Supply Current: 4.6mA
Channel Output Current: 30mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Video Amp 8 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
IC AMP TFT-LCD 20HTSSOP
IC AMP TFT-LCD 20HTSSOP
LCD Gamma Buffers 8 channel LCD Gamma Buffer
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
| Product Number | BUF08821AIPWPR | 296-23799-2-ND | 012361-BUF08821AIPWPR | BUF08821AIPWPR | BUF08821AIPWPR | BUF08821AIPWPR | BUF08821AIPWPR |
| Product Name | BUF08821 Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF08821AIPWPR | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | LCD Gamma Buffers |
| Standards and Certifications | RoHS | RoHS |