Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Video Amp 1 Video 8-SOIC
Video Amplifiers HIGH SPEED VIDEO OP AMP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Analog Devices Inc.
Category: Integrated Circuits (ICs) Linear Amplifiers Video Amps and Modules
Package: Tube
Operating Temperature: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: AD810
Product Status: Active
Applications: Video
Video Amp, 1 Video 8-SOIC
IC AMP VIDEO 8SOIC
IC AMP VIDEO 8SOIC
Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | AD810TRZ-EP | AD810TRZ-EP | AD810TRZ-EP | AD810TRZ-EP-ND | AD810TRZ-EP | AD810TRZ-EP | |
Product Name | Amplifier - Op Amps | Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) Linear Amplifiers Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
Standards and Certifications | RoHS | ||||||
Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |||
Operating Range | Video | ||||||
Slew Rate | 1000 V/µs |