3-Channel Very Low Power, Low Profile EDTV Video Amplifiers with 6-dB Gain 9-uCSP -40 to 85
3-Channel Very Low Power, Low Profile EDTV Video Amplifiers with 6-dB Gain 9-uCSP -40 to 85 Product overview: THS7319IZSVT from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7319IZSVT can be used for catalog matching and distributor lookup.
THS7319 3-Channel Very Low Power, Low Profile EDTV Video Amplifiers with 6-dB Gain
Manufacturer: Texas Instruments
Win Source Part Number: 796751-THS7319IZSVT
Packaging: Reel package
Package: 9-XFBGA, CSPBGA
Applications: Buffer
Number of Circuits: 3
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 20MHz
Family Name: THS7319
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.4mA
Manufacturer Package: 9-UCSP
Output Current per Channel: 70mA
SR - Slew Rate: 80 V/μs
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): ISL59117IIZ-T7; ADA4853-3YCPZ-R2; ADA4859-3ACPZ-RL; ADA4853-3YCPZ-RL;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Video Amp 3 Buffer 9-UCSP (1.5x1.5)
Video Amplifiers 3Ch Very Lo Pwr Lo Prof EDTV Video Amp
IC AMP BUFFER 9UCSP
IC AMP BUFFER 9UCSP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | THS7319IZSVT | 737-THS7319IZSVT | THS7319IZSVT | 796751-THS7319IZSVT | THS7319IZSVT | THS7319IZSVT | THS7319IZSVT | THS7319IZSVT |
| Product Name | THS7319 3-Channel Very Low Power, Low Profile EDTV Video Amplifiers with 6-dB Gain | Low-Power Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - THS7319IZSVT | Video Amps and Modules | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||
| Package Type | uCSP | Tape and Reel | CSP; UCSP; uCSP9 | CSP; 9-XFBGA, CSPBGA | ||||
| Bandwidth | 20 MHz | 20 MHz |