IC DRAM 128MBIT PAR 54TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TSOP II
Manufacturer: Alliance Memory, Inc.
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Volatile
Memory Format: DRAM
Technology: SDRAM
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 54-TSOP (0.400", 10.16mm Width)
IC DRAM 128MBIT PAR 54TSOP II
SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Lingto Electronic Limited | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS4C8M16SA-6TINTR | AS4C8M16SA-6TINTR-ND | AS4C8M16SA-6TINTR | AS4C8M16SA-6TINTR | AS4C8M16SA-6TINTR | |
Product Name | Memory | Memory | Integrated Circuits (ICs) Memory Memory | Integrated Circuits (ICs) - Memory | Memory | SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II |
Memory Category | DRAM; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip |
Access Time | 5 ns | 5 ns | 5 ns | |||
Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |