- Trained on our vast library of engineering resources.

Aalborg Instruments Three Gas Proportioners Flow Meter G31A5**0

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Gas Proportioners Flow Meter - G31A5**0 - Aalborg Instruments
Orangeburg, NY, USA
Three Gas Proportioners Flow Meter
G31A5**0
Three Gas Proportioners Flow Meter G31A5**0
Design Features blending of two or three gases with gas proportioners obviates the need for: ordering fixed gas mixtures contamination from reusable gas cylinders potentially inaccurate mixtures by gas suppliers rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting

Design Features

  • blending of two or three gases with gas proportioners obviates the need for:
    • ordering fixed gas mixtures
    • contamination from reusable gas cylinders
    • potentially inaccurate mixtures by gas suppliers
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number G31A5**0
Product Name Three Gas Proportioners Flow Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Burkert Fluid Control Systems
Specs
Features Sanitary Applications Rated
Operating Temperature 14 to 131 F (-10 to 55 C)
Process Media Type Liquid
View Details
Magnetic-inductive flow meter - SM9404 - ifm electronic gmbh
Specs
Meter Technology Electromagnetic
Features Programmable
Approvals Underwriters Laboratory; ce, cul
View Details
Coriolis Mass Sensor - SITRANS FC300 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Meter Technology Coriolis
Additional Variables Measured Temperature; Density
Process Media Type Liquid; Gas
View Details
Flow transmitter - SFTE-5U-Q4-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details