Stahlin Enclosures Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Page: 1 2
Product Name Notes
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless...
14.0 x 7.0 x 6.5 (Inside Dimensions), NEMA 4X integrity construction. Corrosion, chemical and impact-resistant fiberglass reinforced polyester durability. Easy to standardize throughout an entire plant. Enclosure available with or...
6 standard sizes available Size ranges from 16 x 10 to 36 x 30 Water tight Efficient use of internal enclosure space No sidewall obstructions, flanged cove
7 pushbutton arrangements are available 4-25 holes Lift off cover design Stainless steel beaded cover retention chain Notched keyhole design Metal grounding strap furnished 22 mm holes also available as...
Continuous polyurethane door gasket Lift off cover design Captive stainless steel screws Molded in panel mounting inserts Optional metal back panel available
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Link lock latch mechanism for easy entry Full 180°+ door opening
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Padlock latch for quick entry and added security Full 180°+ door opening
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door...
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Padlock latch for quick entry and added security Full 180°+...
Fiberglass hinge provides maximum corrosion resistance Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws maintain low profile on cover Four cover screws configuration secures...
Fiberglass hinge provides maximum corrosion resistance Surface flat stainless steel screws Crown cover available on 10x8 configuration Full 180°+ door opening
Full length stainless steel hinged cover Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws Maintains both watertight and submersible ratings with installed window Full...
Full length stainless steel hinged cover Surface flat stainless steel screws Full 180°+ door opening Crown cover available in 10 x 8 configuration only
Full window opening for maximum visibility of internal pane ls Link lock latch for quick en try Latch lies flat on side of enclosure re Can be lifted and turned...
Hinged on short side with integral hinge Full window opening for maximum visibility of internal panels Link lock latch for quick entry Latch lies flat on side of enclosure Can...
Hinged on short side with integral hinge Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180° +...
Hinged on short side with integral hinge Maximum window size configuration with padlocking capability Pad lock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure...
Hinged on short side with integral hinge Pad lock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Full 180°
Hinged on short side with integral hinge Screw recessed from surface Cover secures with two screws Full 180° + door opening
Hinged on short side with integral hinge Screw recessed from surface Cover secures with two screws Full 180°+ door opening Maximum visibility of internal panels & controls Clear view of...
Hinged on short side with integral hinge Through door latch capture mechanism Door mounted entry relieves access problems to side-mounted hardware Full 180° + door opening Tool operated or simple...
Hinged on short side with integral hinge Through door latch capture mechanism Door mounted entry relieves access problems to side-mounted hardware Full 180°+ door opening Clear view of touchpads, read...
Integrally hinged cover Stainless steel screw recessed from surface Cover secures with two screws Full 180° + door opening
Integrally hinged cover Stainless steel screw recessed from surface Cover secures with two screws Full 180°+ door opening Maximum visibility of internal panels & controls Clear view of touchpads, read...
Integrally hinged cover Through door latch capture mechanism Door mounted entry relieves access problems to side-mounted hardware Full 180°+ door opening Clear view of touchpads, read outs, and controlled rs...
Integrally hinged cover Through door latch capture mechanism Door mounted mechanism relieves access problems to side-mounted hardware Full 180° + door opening Tool operated or simple handle mechanism Secures door...
Lift off cover design Continuous polyurethane cover gasket Small raised beveled cover. Recessed captive stainless steel screws Cover flush with enclosure sides External mounting feet available as modification
Lift off cover design PVC door gasket Captive brass cover screws Brass inserts for all screws Modest overhang cover design Integral mounting feet available on some models Add on mounting...
Lift off cover design Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws Integral mounting flange Maintains both watertight and submersible ratings with installed window...
Lift off cover design Stainless steel screw recessed from surface Foot mounting kit available Full size window opening Scratch & abrasion resistant acrylic Flush mount installation for maximum strength and...
Lift off cover design Stainless steel screw recessed from surface Mounting Foot kit available Soft edged design throughout
Lift off cover design Surface flat stainless steel screw Integral mounting flange Soft rounded edges Overhang cover Stainless steel beaded cover retention chain
Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180° + door opening
Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening
Maximum window size configuration with padlocking capability Pad lock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be...
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No...
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180° +...
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+...
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded...
Rainshield provided for water ingress protection Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel...
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels...
Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full...
Scratch and abrasion resistant UVA acrylic flush mounted window Padlock latch for quick entry plus security Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not...
Seven pushbutton arrangements are available 1-7 holes Lift off cover design Recessed captive stainless steel screws Notched key hole design Metal grounding strap furnished Sleek unobstructed sidewall design
Seven pushbutton layouts are available 1-7 holes Lift off cover design Recessed captive stainless steel screws Notched key hole design Metal grounding strap furnished External mounting feet available
Solid construction fiberglass reinforced polyester with a screw held cover and base. Mated cover and base with small raised edge to center a mating groove in the cover. Foamed-in channel...
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable...

Next >>