Stahlin Enclosures "JW" Series Window Junction Enclosures JW2016FHLL

Description
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"JW" Series Window Junction Enclosures
JW2016FHLL
"JW" Series Window Junction Enclosures JW2016FHLL
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door opening
  • Fiberglass hinge for maximum corrosion resistance
  • Removable lift off cover capability
  • Scratch and abrasion resistant UVA acrylic flush bonded window
  • Link lock latch mechanism for easy entry
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number JW2016FHLL
Product Name "JW" Series Window Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 22 inch (559 mm)
Width 17.68 inch (449 mm)
Depth 8.83 inch (224 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details