Application
Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment.
Construction
The ElBox framework is made from 1.25mm steel and side walls from .75mm.
Enclosures 400mm and 500mm deep are delivered flat packed come complete with a clear safety glass door (optional plain steel door also available). Enclosures 600mm deep are pre-assembled and have either glass or steel doors per attached chart. All Doors are secured closed with a keyed locking catch.
All enclosures come complete with depth adjustable 19" mounting profiles, grounding kit, removable ventilated side-walls, top, bottom and rear wall knock-out gland openings and one EGG cable brush.
Flat pack enclosures are easily assembled by one person in five easy steps.
Ralston Metal Products Limited | |
---|---|
Product Category | Industrial Enclosures |
Product Number | EBG-154 |
Product Name | Data & Telecom Enclosure |
Type | Junction Box |
Shape | Rectangular |
Length | 29.5 inch (749 mm) |
Width | 22.5 inch (571 mm) |
Depth | 15.7 inch (399 mm) |