A range of steel wall boxes providing IP66 and IK10 protection which are ideally suited to industrial applications. The wall boxes have a polyester epoxy powder coat textured finish in pebble grey RAL 7032.
IP66 protection against dust and powerful water jets. IK10 protection against mechanical impacts. Polyester epoxy powder coat textured finish RAL 7032. Enclosure and door made from sheet steel either 1.2mm or 1.5mm thick (depending on size). Mounting plate is made from zinc-coated steel either 1.5mm or 2.0mm (depending on size)
External Height = 700 mm
External Width = 500 mm
External Depth = 260mm
External Dimensions = 700 x 500 x 260mm
Body Material = Steel
Transparent Door = No
IP Rating = IP66
Chassis Plate = Yes
Door Lock Type = Double Lock System
Gland Plate = Yes
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 7755356 |
Type | Junction Box |
Length | 27.56 inch (700 mm) |
Width | 19.69 inch (500 mm) |
Depth | 10.24 inch (260 mm) |
Material | Steel |