Application
Ralston’s MKS Series modular enclosures are designed to provide protection against dust, dirt and oil and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications applications.
Ralston MKS Series is designed around an advanced frame system with an abundance of features, options and accessories; make the MKS one of the worlds most used modular enclosure
Construction
The world-renowned frame, of the MKS is a seam welded reversed open profile with 25mm hole pattern according to DIN 43660 in addition to an integrated external hole pattern.
The 2mm steel door is easily removed by pulling the removable hinge pins from the hidden hinges. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with a 4 point locking system. The standard DIN type 3mm pin lock can be replaced with optional locking inserts or a variety of swing handles.
The removable 1.5mm rear wall is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The rear wall can be replaced with optional rear doors. The removable roof and 3 piece bottom plates are also made from 1.5mm steel.
The depth adjustable 3mm galvanized interior mounting panel is packaged on the exterior of the enclosure allowing quick and easy access for panel builders.
Application
Ralston’s MKS Series modular enclosures are designed to provide protection against dust, dirt and oil and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications applications.
Ralston MKS series is designed around an advanced frame system with an abundance of features, options and accessories; make the MKS one of the worlds most used modular enclosure.
Construction
The world-renowned frame, of the MKS is a seam welded reversed open profile with 25mm hole pattern according to DIN 43660 in addition to an integrated external hole pattern.
The 2mm steel door is easily removed by pulling the removable hinge pins from the hidden hinges. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with a 4 point locking system. The standard DIN type 3mm pin lock can be replaced with optional locking inserts or a variety of swing handles.
The removable 1.5mm rear wall is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket.
The rear wall can be replaced with optional rear doors. The removable roof and 3 piece bottom plates are also made from 1.5mm steel.
The depth adjustable 3mm galvanized interior mounting panel is packaged on the exterior of the enclosure allowing quick and easy access for panel builders.
Ralston Metal Products Limited | Ralston Metal Products Limited | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | MKS-16064 | MKS-16064 |
Product Name | Free Standing Single Door | Free Standing Single Door Front Access |
Type | Junction Box | Junction Box |
Shape | Rectangular | Rectangular |
Length | 63 inch (1600 mm) | 63 inch (1600 mm) |
Width | 23.6 inch (599 mm) | 23.6 inch (599 mm) |
Depth | 15.7 inch (399 mm) | 15.7 inch (399 mm) |