This single door stainless steel enclosure with quarter-turn latches is designed to house electronic controls and components. It provides protection from non-corrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the pharmaceutical, food and beverage, packaging, water, petroleum and chemical processing industries.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A72HXS3924SSLPQT |
Product Name | General Purpose Single-Door Free-Stand Disconnect, Type 4X |
Type | Junction Box |
Length | 72 inch (1829 mm) |
Width | 38 inch (965 mm) |