Air Power Products Limited Datasheets for Air Compressors
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more
Product Name | Notes |
---|---|
For Vacuum or Pressure APPLICATIONS Veterinary Suction Dental Suction Fish Farm Aeration Milking Machines Printing Presses Paper Processing Laboratory Chemical Agitation Plating Tanks Lobster Tank Aeration Suction Gripping Pump Priming... | |
Attractively packaged units ready for service include: Swan rugged Oil-less Reciprocating Air Compressor Pump Motor and drive to your voltage specification Full Voltage Magnetic Motor Starter Air Cooled Aftercooler w/... | |
Compressor Applications: Pneumatic circuit breakers Condenser & system testing Diesel engine starting High pressure abrasive blasting Laboratory test work High volume air storage Cylinder charging Many others | |
For the fire protection industry. Cast Iron heavy duty lubricated pumps Base-plate and receiver-mounted units Customized packages available Compressor/dryer packages for low dew points Sprinkler industry service for over 30... | |
Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring- mount vibration isolators. Each module includes a temperature monitoring panel with digital... | |
Receiver-Mounted Systems 5 HP and larger are mounted "grasshopper" style receivers with load bearing legs and top frame. All weight including that of the vessel Is supported by the frame. | |
Single and 2-Stage Air Compressors Cast Iron pumps from ½ to 25 HP Available as packaged units or as OEM pumps Simplex, duplex and customized packages Industrial applications and Dry... | |
The rotary design has few moving parts making it reliable and easier to maintain. The self lubricating tip seals, and absence of a gearbox means the pump is truly 100%... | |
PTFE/carbon graphite compression rings PTFE composite guide rings Deep-finned aluminum alloy cylinders with plated bores for long life Large airfoil-type fan for efficient cooling Permanently sealed main ball bearings High... |