STEGO Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 92x92mm 01870.0-30

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan Plus- Airflow Direction
Kennesaw, GA, United States
Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 92x92mm
01870.0-30
Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 92x92mm 01870.0-30
Filter fans are used to provide an optimum climate in enclosures and cabinets with eletrical/electronic components. The interior temperature of an enclosure can be reduced by channelling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting airflow prevents formation of localised hot pockets in installations and protects electronic components from overheating. The Filter Fan Plus series uses a new airflap-outlet technology for the air outlet and thus reaches a high degree of airflow. A ratchet mechanism is used for mounting and provides high stability and tightness. Depending on the application there are two systems that are available - the FPI or FPO system. The FPI system is a standard installation with a filter fan in the lower part of the enclosure which ensures that fresh air is fed into the enclosure (airflow direction "In"). This system consists of a filter fan and exit filter. Whereas in the FPO system, the filter fan is located in the upper area of the enclosure to avoid heat buildups (airflow direction "Out"). The FPO system is composed of an intake filter and exit filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at +40 °C (+104 °F): min. 50,000 h fan body aluminium, rotor metal Connection 2 stranded wires, 300 mm Casing, hood, flaps plastic according to UL94 V-0, light grey; UV light resistant according to UL746C (f1) Enclosure cut-out 92 x 92 mm Mounting frame 4 built-in ratchet braces for mounting (6 notches for wall thickness 1-4 mm). Additional use of screws possible if needed 1. Filter mat G3 acc. to DIN EN 779, average arrestance A a 84 % Filter material synthetic fibre with progressive construction, temperature resistant to +100°C, self-extinguishing class F1, moisture resistant to 100% RH, reusable Operating/Storage temperature -40 to +70 °C (-40 to +158 °F) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type/Protection class IP54 / I (earthed) Environmental rating UL/NEMA UL TYPE 12, NEMA 12 Approvals VDE, UL File No. E234324, EAC Note other voltages on request

Filter fans are used to provide an optimum climate in enclosures and cabinets with eletrical/electronic components. The interior temperature of an enclosure can be reduced by channelling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting airflow prevents formation of localised hot pockets in installations and protects electronic components from overheating.

The Filter Fan Plus series uses a new airflap-outlet technology for the air outlet and thus reaches a high degree of airflow. A ratchet mechanism is used for mounting and provides high stability and tightness. Depending on the application there are two systems that are available - the FPI or FPO system. The FPI system is a standard installation with a filter fan in the lower part of the enclosure which ensures that fresh air is fed into the enclosure (airflow direction "In"). This system consists of a filter fan and exit filter. Whereas in the FPO system, the filter fan is located in the upper area of the enclosure to avoid heat buildups (airflow direction "Out"). The FPO system is composed of an intake filter and exit filter fan. The Filter Fan Plus series has been designed for indoor use.

Axial fan, ball bearingservice life L10 at +40 °C (+104 °F): min. 50,000 h
fan body aluminium, rotor metal
Connection2 stranded wires, 300 mm
Casing, hood, flapsplastic according to UL94 V-0, light grey;
UV light resistant according to UL746C (f1)
Enclosure cut-out92 x 92 mm
Mounting frame4 built-in ratchet braces for mounting
(6 notches for wall thickness 1-4 mm).
Additional use of screws possible if needed

1.

Filter matG3 acc. to DIN EN 779, average arrestance A

a 84 %

Filter materialsynthetic fibre with progressive construction, temperature
resistant to +100°C, self-extinguishing class F1,
moisture resistant to 100% RH, reusable
Operating/Storage temperature-40 to +70 °C (-40 to +158 °F)
Operating/Storage humiditymax. 90 % RH (non-condensing)
Protection type/Protection classIP54 / I (earthed)
Environmental rating UL/NEMAUL TYPE 12, NEMA 12
ApprovalsVDE, UL File No. E234324, EAC
Noteother voltages on request
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electronic Cooling Fans
Product Number 01870.0-30
Product Name Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 92x92mm
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.65 to 11.18 SCFM (13 to 19 m³/hr)
Nominal Voltage 230 volts
Voltage Range 230 volts
Nominal Power 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01805.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details