ASRaymond Datasheets for Compression Springs
Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage devices available. Traditionally, they are wound and uniform in pitch and diameter, but these traits vary considerably today.
Compression Springs: Learn more
| Product Name | Notes |
|---|---|
| High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm). | |
| Stock sizes in stainless steel SPEC conical springs are cone shaped compression springs designed to provide a near constant spring rate and a solid height lower than a normal spring. | |
| These Die Springs are manufactured to ISO 10243 standards and are designed to be interchangeable with many major manufacturers of the same type, size, and color. |
| Next >> |