- Trained on our vast library of engineering resources.

ASRaymond High Performance Compression Spring C00212004008

Description
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).

Suppliers

Company
Product
Description
Supplier Links
High Performance Compression Spring - C00212004008 - ASRaymond
Maumee, OH, United States
High Performance Compression Spring
C00212004008
High Performance Compression Spring C00212004008
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).

High Performance Compression Springs

  • Material: chromium alloy steel
  • Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm)
  • Load: from 0.35lb (1.57N) to 24.7lbs (110N)
  • Free length: .126" (3.2mm) to 12.6" (320mm).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number C00212004008
Product Name High Performance Compression Spring
End Configuration Closed (squared) ends
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 0.0830 inch (2.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 821318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel
End Configuration Closed (squared) ends
Outer Diameter 0.2126 inch (5.4 mm)
View Details
Precision Compression Springs - 36115GS - Gardner Spring, Inc.
Specs
Material Stainless Steel
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
View Details
Wave Springs - MWM-50 A - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.57 inch (40 mm)
View Details
Compression Springs (metric) - S78CSYM022025008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Outer Diameter 0.0886 inch (2.25 mm)
View Details