Our epoxy-encapsulated 15 watt single and dual output DC-DC converter features a low profile package of 2.0" x 1.6" x 0.40", 82% efficiency, six-sided shielding and short circuit and over-voltage protection.
INPUT
Input Voltages
12 Vdc: 9 - 36 Vdc
48 Vdc: 20 - 72 Vdc
Input Filter: Pi Network
OUTPUT
Voltage Accuracy: ±2% max.
External Trim Adjustment Range: 10% min.
Line Regulation: ±0.1%
Load Regulation
Single: ±1%
Dual: ±5%
Ripple Noise (20 MHz BW): 75 mV p-p max.
Temperature Coefficient (at FL): ±0.02%/°C
Remote On/Off Control
On Control: 4.8V min. or Open
Off Control: 1.8V max. or Short
GENERAL
Efficiency: 80 - 82%
Isolation Voltage: 1500 Vdc min.
Isolation Resistance: 1000 MOhms
Switching Frequency: 270 KHz typ.
Short Circuit Protection: Indefinite
ENVIRONMENTAL
Operating Temperature Range: -25 to 71°C
Storage Temperature Range: -55 to 125°C
Cooling: Free Air Convection
EMI/RFI: Six-Sided Continuous Shield
PHYSICAL
Case Material: Nickel coated copper with non-conductive base
Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 10.2 mm)
Our epoxy-encapsulated 15 watt single and dual output DC-DC converter features a low profile package of 2.0" x 1.6" x 0.40", 82% efficiency, six-sided shielding and short circuit and over-voltage protection.
INPUT
- Input Voltages
- 12 Vdc: 9 - 36 Vdc
- 48 Vdc: 20 - 72 Vdc
- Input Filter: Pi Network
OUTPUT
- Voltage Accuracy: ±2% max.
- External Trim Adjustment Range: 10% min.
- Line Regulation: ±0.1%
- Load Regulation
- Ripple Noise (20 MHz BW): 75 mV p-p max.
- Temperature Coefficient (at FL): ±0.02%/°C
- Remote On/Off Control
- On Control: 4.8V min. or Open
- Off Control: 1.8V max. or Short
GENERAL
- Efficiency: 80 - 82%
- Isolation Voltage: 1500 Vdc min.
- Isolation Resistance: 1000 MOhms
- Switching Frequency: 270 KHz typ.
- Short Circuit Protection: Indefinite
ENVIRONMENTAL
- Operating Temperature Range: -25 to 71°C
- Storage Temperature Range: -55 to 125°C
- Cooling: Free Air Convection
- EMI/RFI: Six-Sided Continuous Shield
PHYSICAL
- Case Material: Nickel coated copper with non-conductive base
- Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 10.2 mm)