All Shore Industries Power supply 40W 5-24V ADDR012-U40

Description
Wall plug-in 40 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 40 watts Output voltage: 12 – 20 VDC Voltage regulation: +/- 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power supply 40W 5-24V - ADDR012-U40 - All Shore Industries
Staten Island, NY, USA
Power supply 40W 5-24V
ADDR012-U40
Power supply 40W 5-24V ADDR012-U40
Wall plug-in 40 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 40 watts Output voltage: 12 – 20 VDC Voltage regulation: +/- 5%

Wall plug-in 40 watt series switching power supplies. Interchangeable AC plugs.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 40 watts
Output voltage: 12 – 20 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDR012-U40
Product Name Power supply 40W 5-24V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Output: 15 watts Voltage: 5-13 V* - ADDP009-U15 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Power supply 20W 5-18V - ADDP005-U20 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Power supply 6W 5-12V - ADDPI05-U6 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Output: 40 watts Voltage: 12-20 v* - ADDR016-U40 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details