COUNTER LED 6 CHAR 85-250V PANEL
1/8 DIN DIGITAL PANEL METER; Product Range:PAXTM Series; Timer Functions:Preset; Time Min:-; Time Max:-; No. of Timing Ranges:23Ranges; No. of Digits:6; Timer Output:1 Changeover Relay; Supply Voltage Max:250VAC RoHS Compliant: NA
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Digital Timers | Digital Timers |
Product Number | RLC403-ND | 30M3224 |
Product Name | Panel Meters - Counters, Hour Meters | 1/8 Din Digital Panel Meter; Product Range Red Lion Controls |
Operating Temperature | 14 to 122 F (-10 to 50 C) | |
Instrument Type | Timer | Timer |
Technology | Electronic | Electronic |
Direction | Up Count | |
Reset | Manual |