The Overhead Valve V-Twin Cylinder Series industrial engines are the workhorses of the Subaru commercial-grade engine line. These engines deliver smooth, reliable torque and low fuel consumption throughout the rpm range. The series provides maximum versatility in models with horizontal or vertical PTO shafts, which means you can use them with a greater variety of industrial and construction equipment. They’re also ideal for slightly larger equipment, such as lawn mowers, trenchers, ride-on trowels, concrete saws and vibratory rollers.
Robin Subaru | |
---|---|
Product Category | Combustion Engines |
Product Number | EH72 LP/NG |
Product Name | V-Twin Engine |
Fuel Type | LPG; CNG |
Engine Type | Internal Combustion |
RPM | 3600 rpm |
Displacement | 0.7200 liters (0.7608 quarts) |
Cylinders | 2 |