Memory Protection Devices, Inc.
12 V Extension Assembly
ZA5070
-
Memory Protection Devices, Inc.
Datasheet
Suppliers
12 V Extension Assembly
ZA5070
Model No.
ZA5070
Description
APP-001 (plug) 5 amp fuse, 12' Coil Cord, ZA2010 (socket) With Cover
Material
APP-001 housing: ABS, ZA2010 housing: ABS
Contact Material
Sliding Wipe, Phos-Bronze, Nickel Plated Overall
Color
Black
Accessories
Price, 100 pieces
$7.13
Price, 500 pieces
$6.74
Price, 1000 pieces
$6.42
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Comments
Made in China
12V extension cord set, coil cord
Plug housing: high impact ABS plastic, UL94V-O file #E56070 (S)
Socket housing:high impact ABS plastic
Wire: 12' coil cord w/ 30 strands
Fuse: 250 volts, 5 amps, size 3AG, 6.35 mm by 30 mm (1 1/4" by 1/4")
LED: RED 3 mm, 12 volts
Model No. | ZA5070 |
Description | APP-001 (plug) 5 amp fuse, 12' Coil Cord, ZA2010 (socket) With Cover |
Material | APP-001 housing: ABS, ZA2010 housing: ABS |
Contact Material | Sliding Wipe, Phos-Bronze, Nickel Plated Overall |
Color | Black |
Accessories | |
Price, 100 pieces | $7.13 |
Price, 500 pieces | $6.74 |
Price, 1000 pieces | $6.42 |
Package Size | 100 pieces |
Lead Time | 4-6 weeks |
Standard Product | Yes |
Distributor stocked | Yes |
| |
Comments | Made in China |
| 12V extension cord set, coil cord |
| Plug housing: high impact ABS plastic, UL94V-O file #E56070 (S) |
| Socket housing:high impact ABS plastic |
| Wire: 12' coil cord w/ 30 strands |
| Fuse: 250 volts, 5 amps, size 3AG, 6.35 mm by 30 mm (1 1/4" by 1/4") |
| LED: RED 3 mm, 12 volts |
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Power Connectors |
Product Number
|
ZA5070 |
Product Name
|
12 V Extension Assembly |
Power Type
|
DC Power Connector
|
Device Type
|
Plug; Receptacle; Cigarette Plug
|
Configuration
|
Single
|
Applications
|
Residential; Commercial
|
Mounting Style
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Device Type
Plug
Applications
Commercial; Industrial
Termination Types
Crimp; PCB; Solder Cup
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details